CAP TANT 1.5UF 10% 20V AXIAL Product overview: 150D155X9020A2BE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D155X9020A2BE3
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
1.5µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 1.5UF 10% 20V AXIAL
CAP TANT 1.5UF 10% 20V AXIAL
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-150D155X9020A2BE3 | 3144-150D155X9020A2BE3 | 150D155X9020A2BE3-ND | 150D155X9020A2BE3 | 150D155X9020A2BE3 |
| Product Name | 1.5UF 20V Capacitor | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | |
| WVDC | 20 volts | 20 volts |