Vishay Intertechnology, Inc. Tantalum Capacitors 150D155X9015A2BE3

Description
1.5µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote
Description
1.5µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150D155X9015A2BE3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for high performance in various applications. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance of 1.5 µF with a tolerance of ±10%, and it features a maximum dissipation factor of 4% at 120 Hz and +25 °C. The DC leakage current is limited to 0.5 µA at +25 °C, ensuring low leakage characteristics. This capacitor is hermetically sealed and comes with solid tinned nickel wire leads, making it suitable for demanding environments. It is available in bulk, tape and reel, or ammo pack packaging options, and is RoHS-compliant with 100% tin terminations. The product is also qualified to military standards, making it reliable for commercial, industrial, and military applications. Overall, this tantalum capacitor is a robust choice for engineers seeking stability and performance in their designs.

Datasheet Summary
Powered by GS/AI

The 150D155X9015A2BE3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for high performance in various applications. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance of 1.5 µF with a tolerance of ±10%, and it features a maximum dissipation factor of 4% at 120 Hz and +25 °C. The DC leakage current is limited to 0.5 µA at +25 °C, ensuring low leakage characteristics. This capacitor is hermetically sealed and comes with solid tinned nickel wire leads, making it suitable for demanding environments. It is available in bulk, tape and reel, or ammo pack packaging options, and is RoHS-compliant with 100% tin terminations. The product is also qualified to military standards, making it reliable for commercial, industrial, and military applications. Overall, this tantalum capacitor is a robust choice for engineers seeking stability and performance in their designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D155X9015A2BE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D155X9015A2BE3-ND
Tantalum Capacitors 150D155X9015A2BE3-ND
1.5µF Hermetically Sealed Tantalum Capacitors 15V Axial

1.5µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantulum Capacitors 3144-150D155X9015A2BE3
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D155X9015A2BE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D155X9015A2BE3
Tantalum Capacitors 150D155X9015A2BE3
CAP TANT 1.5UF 10% 15V AXIAL

CAP TANT 1.5UF 10% 15V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 150D155X9015A2BE3-ND 3144-150D155X9015A2BE3 150D155X9015A2BE3
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TAS475K050P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Tantalum Capacitors - 1814561 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details