Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
1.5µF Hermetically Sealed Tantalum Capacitors 35V Axial
CAP TANT 1.5UF 5% 35V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D155X5035B2BE3 | 150D155X5035B2BE3-ND | 150D155X5035B2BE3 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum |