The 150D154X9020A2TE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.15 µF and a voltage rating of 20 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±10% at 120 Hz and +25 °C, with options for ±20% and ±5% available as special orders. This component exhibits a maximum dissipation factor of 4% at +25 °C and a maximum DC leakage current that varies with temperature, not exceeding specified limits at +25 °C, +85 °C, and +125 °C. The capacitor is hermetically sealed and comes with solid tinned nickel wire leads, ensuring reliability in various applications, including commercial, industrial, and military environments. It is RoHS-compliant, making it suitable for environmentally conscious designs. Engineers considering this capacitor should note its proven performance and reliability, particularly in demanding conditions.
0.15µF Hermetically Sealed Tantalum Capacitors 20V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 0.15UF 10% 20V AXIAL
CAP TANT 0.15UF 10% 20V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D154X9020A2TE3-ND | 3144-150D154X9020A2TE3 | 150D154X9020A2TE3 | 150D154X9020A2TE3 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | |
| Capacitance Tolerance | 10 (+/- %) |