Vishay Precision Group Capacitance Vishay 150D106X9100S2B.

Description
Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:150D Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:150D; Voltage Rating:100V RoHS Compliant: No
Datasheet
Description
Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:150D Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:150D; Voltage Rating:100V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 61AC3419 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
61AC3419
Capacitance Vishay 61AC3419
Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:150D Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:150D; Voltage Rating:100V RoHS Compliant: No

Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Lead Spacing:-; ESR:-; Product Range:150D Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Series Name:150D; Voltage Rating:100V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC3419
Product Name Capacitance Vishay
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers