Vishay Intertechnology, Inc. Tantalum Capacitors 150D106X9035R2T

Description
10µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
10µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D106X9035R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D106X9035R2T-ND
Tantalum Capacitors 150D106X9035R2T-ND
10µF Hermetically Sealed Tantalum Capacitors 35V Axial

10µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D106X9035R2T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D106X9035R2T
Tantulum Capacitors 3144-150D106X9035R2T
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 35V, Axial 10%; Capacitance Vishay - 08J0327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, Axial 10%; Capacitance Vishay
08J0327
Capacitor Tant, 10Uf, 35V, Axial 10%; Capacitance Vishay 08J0327
CAPACITOR TANT, 10UF, 35V, AXIAL 10%; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAPACITOR TANT, 10UF, 35V, AXIAL 10%; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 150D106X9035R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D106X9035R2T
Tantalum Capacitors 150D106X9035R2T
CAP TANT 10UF 10% 35V AXIAL

CAP TANT 10UF 10% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 150D106X9035R2T-ND 3144-150D106X9035R2T 08J0327 150D106X9035R2T
Product Name Tantalum Capacitors Tantulum Capacitors Capacitor Tant, 10Uf, 35V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details