Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
10µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 10UF 10% 20V AXIAL
TANTALUM CAPACITOR, 10UF, 20V, AXIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.7mm RoHS Compliant: No
CAP TANT 10UF 10% 20V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D106X9020B2T | 150D106X9020B2T-ND | 150D106X9020B2T | 08J0325 | 150D106X9020B2T |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 20V, Axial 10%, Full Reel; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |