Vishay Intertechnology, Inc. Tantalum Capacitors 150D106X5010B2B

Description
10µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote
Description
10µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150D106X5010B2B is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10 µF and a voltage rating of 10 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ±5% and a maximum dissipation factor of 6% at 120 Hz and +25 °C. The device is designed for low DC leakage current, which should not exceed specified limits at various temperatures. It is hermetically sealed and comes with solid tinned nickel wire leads, making it suitable for a variety of applications, including commercial, industrial, and military uses. The capacitor is RoHS-compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The 150D106X5010B2B is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10 µF and a voltage rating of 10 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ±5% and a maximum dissipation factor of 6% at 120 Hz and +25 °C. The device is designed for low DC leakage current, which should not exceed specified limits at various temperatures. It is hermetically sealed and comes with solid tinned nickel wire leads, making it suitable for a variety of applications, including commercial, industrial, and military uses. The capacitor is RoHS-compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D106X5010B2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D106X5010B2B-ND
Tantalum Capacitors 150D106X5010B2B-ND
10µF Hermetically Sealed Tantalum Capacitors 10V Axial

10µF Hermetically Sealed Tantalum Capacitors 10V Axial

Buy Now Datasheet
Tantalum Capacitors - 150D106X5010B2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D106X5010B2B
Tantalum Capacitors 150D106X5010B2B
CAP TANT 10UF 5% 10V AXIAL

CAP TANT 10UF 5% 10V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D106X5010B2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D106X5010B2B
Capacitors - Tantalum Capacitors 150D106X5010B2B
CAP TANT 10UF 5% 10V AXIAL

CAP TANT 10UF 5% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 150D106X5010B2B-ND 150D106X5010B2B 150D106X5010B2B
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details