The 150D105X9100B2B is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance of 1 µF with a tolerance of ±10% at 120 Hz and +25 °C. It features a maximum dissipation factor of 2% at +25 °C and a maximum DC leakage current of 0.5 µA at +25 °C. The capacitor is hermetically sealed and comes with solid tinned nickel wire leads, ensuring reliability in various environments, including commercial, industrial, and military applications. It is available with RoHS-compliant terminations and can be ordered in different packaging styles. This capacitor is suitable for applications requiring stable performance and low leakage current.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
1µF Hermetically Sealed Tantalum Capacitors 100V Axial
CAP TANT 1UF 10% 100V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D105X9100B2B | 150D105X9100B2B-ND | 150D105X9100B2B |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum |