Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
1µF Hermetically Sealed Tantalum Capacitors 75V Axial
CAP TANT 1UF 10% 75V AXIAL
CAP TANT 1UF 10% 75V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D105X9075B2B | 150D105X9075B2B-ND | 150D105X9075B2B | 150D105X9075B2B |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |