The 150D105X9060B2B is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It features a capacitance of 1 µF with a voltage rating of 60 V DC, and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a maximum dissipation factor of 2% at 120 Hz and +25 °C, and a maximum DC leakage current of 0.5 µA at +25 °C. It is hermetically sealed and comes with solid tinned nickel leads, ensuring reliability in various environments. This component is suitable for commercial, industrial, and military applications, and is RoHS-compliant. The capacitor is available in bulk, tape and reel, or ammo pack packaging options.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
1µF Hermetically Sealed Tantalum Capacitors 60V Axial
CAP TANT 1UF 10% 60V AXIAL
CAP TANT 1UF 10% 60V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D105X9060B2B | 150D105X9060B2B-ND | 150D105X9060B2B | 150D105X9060B2B |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF |