Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
Cap Tant Solid 1uF 50V 10% (3.43 X 7.26mm) Axial 125°C T/R Product overview: 150D105X9050A2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D105X9050A2T can be used for catalog matching and distributor lookup.
1µF Hermetically Sealed Tantalum Capacitors 50V Axial
CAP TANT 1UF 10% 50V AXIAL
CAP TANT 1UF 10% 50V AXIAL
CAP TANT 1UF 10% 50V AXIAL
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D105X9050A2T | 59-150D105X9050A2T | 150D105X9050A2T-ND | 150D105X9050A2T | 150D105X9050A2T | 150D105X9050A2T |
| Product Name | Tantulum Capacitors | 1uF 50V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |||
| Configuration / Form Factor | Leaded Capacitor | Through Hole | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |