Vishay Intertechnology, Inc. Tantalum Capacitors 150D104X9050A2B

Description
0.1µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
0.1µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D104X9050A2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D104X9050A2B-ND
Tantalum Capacitors 150D104X9050A2B-ND
0.1µF Hermetically Sealed Tantalum Capacitors 50V Axial

0.1µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D104X9050A2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D104X9050A2B
Tantulum Capacitors 3144-150D104X9050A2B
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitor, 0.1Uf, 50V, Axial 10%; Capacitance Vishay - 65F2376 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 50V, Axial 10%; Capacitance Vishay
65F2376
Tantalum Capacitor, 0.1Uf, 50V, Axial 10%; Capacitance Vishay 65F2376
TANTALUM CAPACITOR, 0.1UF, 50V, AXIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 0.1UF, 50V, AXIAL 10%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 150D104X9050A2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D104X9050A2B
Capacitors - Tantalum Capacitors 150D104X9050A2B
CAP TANT 0.1UF 10% 50V AXIAL

CAP TANT 0.1UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitors - 150D104X9050A2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D104X9050A2B
Tantalum Capacitors 150D104X9050A2B
CAP TANT 0.1UF 10% 50V AXIAL

CAP TANT 0.1UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 150D104X9050A2B-ND 3144-150D104X9050A2B 65F2376 150D104X9050A2B 150D104X9050A2B
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitor, 0.1Uf, 50V, Axial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers