Vishay Intertechnology, Inc. Tantalum Capacitors 150D104X9035A2T

Description
0.1µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
0.1µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-150D104X9035A2TTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-150D104X9035A2TTR-ND
Tantalum Capacitors 718-150D104X9035A2TTR-ND
0.1µF Hermetically Sealed Tantalum Capacitors 35V Axial

0.1µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 718-150D104X9035A2TCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-150D104X9035A2TCT-ND
Tantalum Capacitors 718-150D104X9035A2TCT-ND
0.1µF Hermetically Sealed Tantalum Capacitors 35V Axial

0.1µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D104X9035A2T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D104X9035A2T
Tantulum Capacitors 3144-150D104X9035A2T
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D104X9035A2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D104X9035A2T
Capacitors - Tantalum Capacitors 150D104X9035A2T
CAP TANT 0.1UF 10% 35V AXIAL

CAP TANT 0.1UF 10% 35V AXIAL

Supplier's Site
Tantalum Capacitor, 0.1Uf, 35V, Axial 10%; Capacitance Vishay - 18F1387 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 35V, Axial 10%; Capacitance Vishay
18F1387
Tantalum Capacitor, 0.1Uf, 35V, Axial 10%; Capacitance Vishay 18F1387
TANTALUM CAPACITOR, 0.1UF, 35V, AXIAL 10%; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 0.1UF, 35V, AXIAL 10%; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 150D104X9035A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D104X9035A2T
Tantalum Capacitors 150D104X9035A2T
CAP TANT 0.1UF 10% 35V AXIAL

CAP TANT 0.1UF 10% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-150D104X9035A2TTR-ND 3144-150D104X9035A2T 150D104X9035A2T 18F1387 150D104X9035A2T
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 0.1Uf, 35V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 47UF, 20V, 10% - 70186201 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers