The 150D104X9020A2B is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It features a capacitance of 0.1 µF with a voltage rating of 20 V DC. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±10% at 120 Hz and +25 °C, with options for ±20% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified in the standard ratings table, with increased limits at elevated temperatures. The capacitor is hermetically sealed, ensuring reliability in various environments, and is suitable for commercial, industrial, and military applications. It is available with solid tinned nickel leads and can be ordered with either tin/lead or 100% tin terminations, the latter being RoHS-compliant. Engineers considering this capacitor should note its low dissipation factor and exceptional stability, making it a suitable choice for demanding electronic circuits.
0.1µF Hermetically Sealed Tantalum Capacitors 20V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 0.1UF 10% 20V AXIAL
CAP TANT 0.1UF 10% 20V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D104X9020A2B-ND | 3144-150D104X9020A2B | 150D104X9020A2B | 150D104X9020A2B |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) |