Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760455-150CMQ045
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-249AA (Modified), D-60
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 5mA @ 45V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150A
Part Status: Obsolete(EOL)
Family Name: 150CMQ045
Categories: Discrete Semiconductor Products
Manufacturer Package: D-60
Voltage - Forward (Vf) (Maximum) @ If: 870mV @ 150A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): 151CMQ050PBF; 151CMQ050; 151CMQ040;
Introduction Date: December 22, 1997
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 760455-150CMQ045 |
| Product Name | Diodes, Rectifiers - Arrays - 150CMQ045 |
| Diode Type | Schottky; Schottky |