Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 82 ohm, CHASSIS MOUNT 14T82R0SFA4

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 82ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 82ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 82 ohm, CHASSIS MOUNT - 14T82R0SFA4 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 82 ohm, CHASSIS MOUNT
14T82R0SFA4
RESISTOR, TEMPERATURE DEPENDENT, NTC, 82 ohm, CHASSIS MOUNT 14T82R0SFA4
RESISTOR, TEMPERATURE DEPENDENT, NTC, 82ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 82ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 14T82R0SFA4
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 82 ohm, CHASSIS MOUNT
Resistance Range 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers