Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT 14T68R0SPB5

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT - 14T68R0SPB5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT
14T68R0SPB5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT 14T68R0SPB5
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 68ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 14T68R0SPB5
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers