Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT 14T68R0C8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT - 14T68R0C8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT
14T68R0C8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT 14T68R0C8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 68ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 68ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 14T68R0C8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 68 ohm, CHASSIS MOUNT
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers