Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT 14T27R0B3

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT - 14T27R0B3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT
14T27R0B3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT 14T27R0B3
RESISTOR, TEMPERATURE DEPENDENT, NTC, 27ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 27ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 14T27R0B3
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 27 ohm, CHASSIS MOUNT
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers