Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT 14T2200SPC2

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT - 14T2200SPC2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT
14T2200SPC2
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT 14T2200SPC2
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 220ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 14T2200SPC2
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers