Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT 14T2200SFC8

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT - 14T2200SFC8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT
14T2200SFC8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT 14T2200SFC8
RESISTOR, TEMPERATURE DEPENDENT, NTC, 220ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 220ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 14T2200SFC8
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 220 ohm, CHASSIS MOUNT
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers