Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT 14T1800SPC2

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT - 14T1800SPC2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT
14T1800SPC2
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT 14T1800SPC2
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 14T1800SPC2
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers