Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT 14T1800SFB2

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT - 14T1800SFB2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT
14T1800SFB2
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT 14T1800SFB2
RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 180ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 14T1800SFB2
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 180 ohm, CHASSIS MOUNT
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details