Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 150 ohm, CHASSIS MOUNT 14T1500G

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 150ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 150ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 150 ohm, CHASSIS MOUNT - 14T1500G - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 150 ohm, CHASSIS MOUNT
14T1500G
RESISTOR, TEMPERATURE DEPENDENT, NTC, 150 ohm, CHASSIS MOUNT 14T1500G
RESISTOR, TEMPERATURE DEPENDENT, NTC, 150ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 150ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 14T1500G
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 150 ohm, CHASSIS MOUNT
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details