Vishay Intertechnology, Inc. RESISTOR, TEMPERATURE DEPENDENT, NTC, 150 ohm, CHASSIS MOUNT 14T1500B2

Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 150ohm, CHASSIS MOUNT
Request a Quote
Description
RESISTOR, TEMPERATURE DEPENDENT, NTC, 150ohm, CHASSIS MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, TEMPERATURE DEPENDENT, NTC, 150 ohm, CHASSIS MOUNT - 14T1500B2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, TEMPERATURE DEPENDENT, NTC, 150 ohm, CHASSIS MOUNT
14T1500B2
RESISTOR, TEMPERATURE DEPENDENT, NTC, 150 ohm, CHASSIS MOUNT 14T1500B2
RESISTOR, TEMPERATURE DEPENDENT, NTC, 150ohm, CHASSIS MOUNT

RESISTOR, TEMPERATURE DEPENDENT, NTC, 150ohm, CHASSIS MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number 14T1500B2
Product Name RESISTOR, TEMPERATURE DEPENDENT, NTC, 150 ohm, CHASSIS MOUNT
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details