Ohm Gang Potentiometer Kierros
149 2 0 F 0 GH S X13 BO 10K 10% A e3 / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 693-14920F0GHSX13103KA-ND | 70M7992 |
| Product Name | Rotary Potentiometers, Rheostats | 149 2 0 F 0 Gh S X13 Bo 10K 10% A E3 / Box Vishay |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |