Ohm Gang Potentiometer Kierros
POTENTIOMETER, CERMET, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 693-14910FAGJSX10502KA-ND | 70M7944 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometer, Cermet, 5Kohm, 10%, 1W; Track Resistance Vishay |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Panel Mount (Bushing) | ThroughHole |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |