Vishay Precision Group Potentiometers 14910F0GJSX10504KA

Description
Vishay 14910F0GJSX10504KA Potentiometer
Request a Quote Datasheet
Description
Vishay 14910F0GJSX10504KA Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 4848626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4848626
Potentiometers 4848626
Vishay 14910F0GJSX10504KA Potentiometer

Vishay 14910F0GJSX10504KA Potentiometer

Supplier's Site
Potentiometers - 4848626P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4848626P
Potentiometers 4848626P
149 1Section Cermet Pot SingleShaft 500k

149 1Section Cermet Pot SingleShaft 500k

Supplier's Site
Potentiometers - 1679639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679639
Potentiometers 1679639
149 1Section Cermet Pot SingleShaft 500k

149 1Section Cermet Pot SingleShaft 500k

Supplier's Site
Rotary Potentiometers, Rheostats - 693-14910F0GJSX10504KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-14910F0GJSX10504KA-ND
Rotary Potentiometers, Rheostats 693-14910F0GJSX10504KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometer, Cermet, 500Kohm, 10%, 1W; Track Resistance Vishay - 39K1244 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 500Kohm, 10%, 1W; Track Resistance Vishay
39K1244
Potentiometer, Cermet, 500Kohm, 10%, 1W; Track Resistance Vishay 39K1244
POTENTIOMETER, CERMET, 500KOHM, 10%, 1W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, CERMET, 500KOHM, 10%, 1W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 14910F0GJSX10504KA - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
14910F0GJSX10504KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 14910F0GJSX10504KA
POT CERMET ELEMENT

POT CERMET ELEMENT

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 4848626 4848626P 693-14910F0GJSX10504KA-ND 39K1244 14910F0GJSX10504KA
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometer, Cermet, 500Kohm, 10%, 1W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details