Vishay Precision Group Potentiometers 14910F0GJSX10502KA

Description
Vishay 14910F0GJSX10502KA Potentiometer
Request a Quote Datasheet
Description
Vishay 14910F0GJSX10502KA Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 4848569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4848569
Potentiometers 4848569
Vishay 14910F0GJSX10502KA Potentiometer

Vishay 14910F0GJSX10502KA Potentiometer

Supplier's Site
Potentiometers - 4848569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4848569P
Potentiometers 4848569P
149 1Section Cermet Pot SingleShaft 5K

149 1Section Cermet Pot SingleShaft 5K

Supplier's Site
Potentiometers - 1622369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1622369
Potentiometers 1622369
149 1Section Cermet Pot SingleShaft 5K

149 1Section Cermet Pot SingleShaft 5K

Supplier's Site
Rotary Potentiometers, Rheostats - 693-14910F0GJSX10502KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-14910F0GJSX10502KA-ND
Rotary Potentiometers, Rheostats 693-14910F0GJSX10502KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 14910F0GJSX10502KA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
14910F0GJSX10502KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 14910F0GJSX10502KA
POT CERMET ELEMENT

POT CERMET ELEMENT

Supplier's Site
Cermet Potentiometer, 5Kohm, 10%, 1W; Track Resistance Vishay - 39K1242 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 5Kohm, 10%, 1W; Track Resistance Vishay
39K1242
Cermet Potentiometer, 5Kohm, 10%, 1W; Track Resistance Vishay 39K1242
CERMET POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm RoHS Compliant: Yes

CERMET POTENTIOMETER, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 4848569 4848569P 693-14910F0GJSX10502KA-ND 14910F0GJSX10502KA 39K1242
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Cermet Potentiometer, 5Kohm, 10%, 1W; Track Resistance Vishay
Mounting / Packaging Panel Mount (Bushing); ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details