Vishay Precision Group Potentiometers 14910F0GJSX10501KA

Description
Vishay 14910F0GJSX10501KA Potentiometer
Request a Quote Datasheet
Description
Vishay 14910F0GJSX10501KA Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 4848531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4848531
Potentiometers 4848531
Vishay 14910F0GJSX10501KA Potentiometer

Vishay 14910F0GJSX10501KA Potentiometer

Supplier's Site
Potentiometers - 4848531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4848531P
Potentiometers 4848531P
149 1Section Cermet Pot SingleShaft 500R

149 1Section Cermet Pot SingleShaft 500R

Supplier's Site
Rotary Potentiometers, Rheostats - 693-14910F0GJSX10501KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-14910F0GJSX10501KA-ND
Rotary Potentiometers, Rheostats 693-14910F0GJSX10501KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 14910F0GJSX10501KA - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
14910F0GJSX10501KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 14910F0GJSX10501KA
POT CERMET ELEMENT

POT CERMET ELEMENT

Supplier's Site
Cermet Potentiometer, 500 Ohm, 10%, 1W; Track Resistance Vishay - 39K1241 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 500 Ohm, 10%, 1W; Track Resistance Vishay
39K1241
Cermet Potentiometer, 500 Ohm, 10%, 1W; Track Resistance Vishay 39K1241
CERMET POTENTIOMETER, 500 OHM, 10%, 1W; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

CERMET POTENTIOMETER, 500 OHM, 10%, 1W; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
149 1 0 F 0 Gj S X10 Bo 500U 10% A E3 / Box Vishay - 70M7980 - Newark, An Avnet Company
Chicago, IL, United States
149 1 0 F 0 Gj S X10 Bo 500U 10% A E3 / Box Vishay
70M7980
149 1 0 F 0 Gj S X10 Bo 500U 10% A E3 / Box Vishay 70M7980
149 1 0 F 0 GJ S X10 BO 500U 10% A e3 / BOX

149 1 0 F 0 GJ S X10 BO 500U 10% A e3 / BOX

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 4848531 4848531P 693-14910F0GJSX10501KA-ND 14910F0GJSX10501KA 39K1241 70M7980
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Cermet Potentiometer, 500 Ohm, 10%, 1W; Track Resistance Vishay 149 1 0 F 0 Gj S X10 Bo 500U 10% A E3 / Box Vishay
Mounting / Packaging Panel Mount (Bushing); ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details