Vishay Precision Group Potentiometers 14910F0GJSX10253KA

Description
Vishay 14910F0GJSX10253KA Potentiometer
Request a Quote Datasheet
Description
Vishay 14910F0GJSX10253KA Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 4848581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4848581
Potentiometers 4848581
Vishay 14910F0GJSX10253KA Potentiometer

Vishay 14910F0GJSX10253KA Potentiometer

Supplier's Site
Potentiometers - 4848581P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4848581P
Potentiometers 4848581P
149 1Section Cermet Pot SingleShaft 25k

149 1Section Cermet Pot SingleShaft 25k

Supplier's Site
Potentiometers - 1622370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1622370
Potentiometers 1622370
149 1Section Cermet Pot SingleShaft 25k

149 1Section Cermet Pot SingleShaft 25k

Supplier's Site
Rotary Potentiometers, Rheostats - 693-14910F0GJSX10253KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-14910F0GJSX10253KA-ND
Rotary Potentiometers, Rheostats 693-14910F0GJSX10253KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 14910F0GJSX10253KA - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
14910F0GJSX10253KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 14910F0GJSX10253KA
POT CERMET ELEMENT

POT CERMET ELEMENT

Supplier's Site
Cermet Potentiometer, 25Kohm,10%, 1W; Track Resistance Vishay - 39K1240 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Potentiometer, 25Kohm,10%, 1W; Track Resistance Vishay
39K1240
Cermet Potentiometer, 25Kohm,10%, 1W; Track Resistance Vishay 39K1240
CERMET POTENTIOMETER, 25KOHM,10%, 1W; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mmRoHS Compliant: Yes

CERMET POTENTIOMETER, 25KOHM,10%, 1W; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; Shaft Diameter:6.35mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 4848581 4848581P 693-14910F0GJSX10253KA-ND 14910F0GJSX10253KA 39K1240
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Cermet Potentiometer, 25Kohm,10%, 1W; Track Resistance Vishay
Mounting / Packaging Panel Mount (Bushing); ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear; Linear Rotary Linear
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details