RES,TAPPED,CONDUCTIV
Win Source Part Number: 968820-14910F0GJSX10
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: *
Package: Box
Standard Package: 25
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Mfr: Vishay Spectrol
Other Names: 693-14910F0GJSX10104
Ohm Gang Potentiometer Kierros
Vishay 14910F0GJSX10104KA Potentiometer
149 1Section Cermet Pot SingleShaft 100k
149 1Section Cermet Pot SingleShaft 100k
POTENTIOMETER, CERMET, 100KOHM, 10%, 1W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes
POT CERMET ELEMENT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 80-14910F0GJSX10104KA | 968820-14910F0GJSX10104KA | 693-14910F0GJSX10104KA-ND | 4848604 | 4848604P | 39K1237 | 14910F0GJSX10104KA |
| Product Name | Trimmer Potentiometer | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats | Potentiometers | Potentiometers | Potentiometer, Cermet, 100Kohm, 10%, 1W; Track Resistance Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Technology / Construction | Cermet | Cermet |