Vishay Precision Group Rotary Potentiometers, Rheostats 14910F0GJSX10101KA

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 693-14910F0GJSX10101KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-14910F0GJSX10101KA-ND
Rotary Potentiometers, Rheostats 693-14910F0GJSX10101KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers - 4848503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4848503
Potentiometers 4848503
Vishay 14910F0GJSX10101KA Potentiometer

Vishay 14910F0GJSX10101KA Potentiometer

Supplier's Site
Potentiometers - 4848503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
4848503P
Potentiometers 4848503P
149 1Section Cermet Pot SingleShaft,100R

149 1Section Cermet Pot SingleShaft,100R

Supplier's Site
Potentiometers - 1679629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679629
Potentiometers 1679629
149 1Section Cermet Pot SingleShaft,100R

149 1Section Cermet Pot SingleShaft,100R

Supplier's Site
Potentiometer, Cermet, 100 Ohm 10% 1W; Track Resistance Vishay - 39K1234 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 100 Ohm 10% 1W; Track Resistance Vishay
39K1234
Potentiometer, Cermet, 100 Ohm 10% 1W; Track Resistance Vishay 39K1234
POTENTIOMETER, CERMET, 100 OHM 10% 1W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, CERMET, 100 OHM 10% 1W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 14910F0GJSX10101KA - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
14910F0GJSX10101KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 14910F0GJSX10101KA
POT CERMET ELEMENT

POT CERMET ELEMENT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 693-14910F0GJSX10101KA-ND 4848503 4848503P 39K1234 14910F0GJSX10101KA
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometer, Cermet, 100 Ohm 10% 1W; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole Panel Mount (Bushing); ThroughHole; Pin ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Linear Linear; Linear Rotary
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details