Ohm Gang Potentiometer Kierros
149 1 0 F 0 GG S Y00 BO 250K 10% A e3 / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 693-14910F0GGSY00254KA-ND | 70M7958 |
| Product Name | Rotary Potentiometers, Rheostats | 149 1 0 F 0 Gg S Y00 Bo 250K 10% A E3 / Box Vishay |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |