Ohm Gang Potentiometer Kierros
149 1 0 A A BH S X10 BO 100K 10% A e3 / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 693-14910AABHSX10104KA-ND | 70M7896 |
| Product Name | Rotary Potentiometers, Rheostats | 149 1 0 A A Bh S X10 Bo 100K 10% A E3 / Box Vishay |
| Technology / Construction | Cermet | |
| Mounting / Packaging | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |