Vishay Precision Group Rotary Potentiometers, Rheostats 14910A0BHSX10502KA

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 693-14910A0BHSX10502KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-14910A0BHSX10502KA-ND
Rotary Potentiometers, Rheostats 693-14910A0BHSX10502KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometer, Cermet, 5Kohm, 10%, 1W; Track Resistance Vishay - 70M7928 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 5Kohm, 10%, 1W; Track Resistance Vishay
70M7928
Potentiometer, Cermet, 5Kohm, 10%, 1W; Track Resistance Vishay 70M7928
POTENTIOMETER, CERMET, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

POTENTIOMETER, CERMET, 5KOHM, 10%, 1W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Cermet, 149 Series, 5 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay - 39K1255 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, 149 Series, 5 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay
39K1255
Rotary Potentiometer, Cermet, 149 Series, 5 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay 39K1255
Rotary Potentiometer, Cermet, 149 Series, 5 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Cermet, 149 Series, 5 kohm, Linear, 1, 1 W, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
14910A0BHSX10502KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 14910A0BHSX10502KA
POT CERMET ELEMENT

POT CERMET ELEMENT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 693-14910A0BHSX10502KA-ND 70M7928 39K1255 14910A0BHSX10502KA
Product Name Rotary Potentiometers, Rheostats Potentiometer, Cermet, 5Kohm, 10%, 1W; Track Resistance Vishay Rotary Potentiometer, Cermet, 149 Series, 5 Kohm, Linear, 1, 1 W, Panel Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details