Ohm Gang Potentiometer Kierros
Rotary Potentiometer, Cermet, 149 Series, 25 kohm, Linear, 1, 1 W RoHS Compliant: Yes
POT CERMET ELEMENT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 693-14910A0BHSX10253KA-ND | 39K1252 | 14910A0BHSX10253KA |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Potentiometer, Cermet, 149 Series, 25 Kohm, Linear, 1, 1 W Rohs Compliant Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor |