Ohm Gang Potentiometer Kierros
POT CERMET ELEMENT
Rotary Potentiometer, Cermet, 149 Series, 100 kohm, Linear, 1, 1 W RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 693-14910A0BHSX10104KA-ND | 14910A0BHSX10104KA | 39K1248 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Cermet, 149 Series, 100 Kohm, Linear, 1, 1 W Rohs Compliant Vishay |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor |