Vishay Precision Group Rotary Potentiometers, Rheostats 14910A0BHSX10102KA

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 693-14910A0BHSX10102KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-14910A0BHSX10102KA-ND
Rotary Potentiometers, Rheostats 693-14910A0BHSX10102KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Pot, Rotary, 1Kohm, 19.05Mm, 10%; Track Resistance Vishay - 70M7916 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 1Kohm, 19.05Mm, 10%; Track Resistance Vishay
70M7916
Pot, Rotary, 1Kohm, 19.05Mm, 10%; Track Resistance Vishay 70M7916
POT, ROTARY, 1KOHM, 19.05MM, 10%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.175mm RoHS Compliant: Yes

POT, ROTARY, 1KOHM, 19.05MM, 10%; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:149 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.175mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 693-14910A0BHSX10102KA-ND 70M7916
Product Name Rotary Potentiometers, Rheostats Pot, Rotary, 1Kohm, 19.05Mm, 10%; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging ThroughHole Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers