Vishay Precision Group Pot;Cermet;Rest 10 Kilohms;PC;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in 149-71103A

Description
1⁄2 in. Conductive Plastic and Cermet Potentiometer, Power Rating 1 W, Voltage Rating 350 VAC Cermet element Temperature stable Robust construction Product is supplied with a nut and washer. ± 5% independent typical linearity.
Description
1⁄2 in. Conductive Plastic and Cermet Potentiometer, Power Rating 1 W, Voltage Rating 350 VAC Cermet element Temperature stable Robust construction Product is supplied with a nut and washer. ± 5% independent typical linearity.

Suppliers

Company
Product
Description
Supplier Links
Pot;Cermet;Rest 10 Kilohms;PC;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in - 70219069 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cermet;Rest 10 Kilohms;PC;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in
70219069
Pot;Cermet;Rest 10 Kilohms;PC;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in 70219069
1⁄2 in. Conductive Plastic and Cermet Potentiometer, Power Rating 1 W, Voltage Rating 350 VAC Cermet element Temperature stable Robust construction Product is supplied with a nut and washer. ± 5% independent typical linearity.

1⁄2 in. Conductive Plastic and Cermet Potentiometer, Power Rating 1 W, Voltage Rating 350 VAC

  • Cermet element
  • Temperature stable
  • Robust construction
    Product is supplied with a nut and washer. ± 5% independent typical linearity.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 70219069
Product Name Pot;Cermet;Rest 10 Kilohms;PC;Linear;Pwr-Rtg 1W;Shaft Dia 0.25in
Technology / Construction Cermet
Mounting / Packaging ThroughHole; PCB
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-5009 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details