Ohm Gang Potentiometer Kierros
POT CONDUCTIVE PLASTIC ELEMENT
Rotary Potentiometer, Conductive Plastic, 148 Series, 1 kohm, Linear, 1, 500 mW RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 693-14821F0GJSX13102KA-ND | 14821F0GJSX13102KA | 39K1221 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Conductive Plastic, 148 Series, 1 Kohm, Linear, 1, 500 Mw Rohs Compliant Vishay |
| Technology / Construction | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor |