Vishay 14820F0GJSX13102KA Potentiometer
Vishay 14820F0GJSX13102KA Potentiometer
Ohm Gang Potentiometer Kierros
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 10%, 500mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:148 Series; Potentiometer Mounting:-; No. of Gangs:2 RoHS Compliant: Yes
POT CONDUCTIVE PLASTIC ELEMENT
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 4849146 | 4849146P | 693-14820F0GJSX13102KA-ND | 39K1219 | 14820F0GJSX13102KA |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Conductive Plastic Potentiometer, 1Kohm, 10%, 500Mw; Track Resistance Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); ThroughHole; Pin | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear; Linear | Rotary | Linear | ||
| Standards and Certifications | RoHS | RoHS | RoHS |