Vishay 14810F0GJSX10103KA Potentiometer
Vishay 14810F0GJSX10103KA Potentiometer
Ohm Gang Potentiometer Kierros
Rotary Potentiometer, Conductive Plastic, 148 Series, 10 kohm, Linear, 1, 500 mW RoHS Compliant: Yes
POT CONDUCTIVE PLASTIC ELEMENT
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 4849130 | 4849130P | 693-14810F0GJSX10103KA-ND | 39K1224 | 14810F0GJSX10103KA |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Rotary Potentiometer, Conductive Plastic, 148 Series, 10 Kohm, Linear, 1, 500 Mw Rohs Compliant Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); ThroughHole; Pin | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Linear; Linear | Rotary | Linear | ||
| Standards and Certifications | RoHS | RoHS | RoHS |