Ohm Gang Potentiometer Kierros
148 1 0 F 0 GH F Y00 BO50 10K 10% A e3 / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 693-14810F0GHFY00103KA-ND | 70M7880 |
| Product Name | Rotary Potentiometers, Rheostats | 148 1 0 F 0 Gh F Y00 Bo50 10K 10% A E3 / Box Vishay |
| Technology / Construction | Conductive Plastic | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |