Ohm Gang Potentiometer Kierros
148 1 0 A 0 BB S X10 BO 10K 10% A e3 / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 693-14810A0BBSX10103KA-ND | 40P8640 |
| Product Name | Rotary Potentiometers, Rheostats | 148 1 0 A 0 Bb S X10 Bo 10K 10% A E3 / Box Vishay |
| Technology / Construction | Conductive Plastic | |
| Mounting / Packaging | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |