Vishay Intertechnology, Inc. Potentiometers 140B00102

Description
Vishay 140B00102B10 Potentiometer
Request a Quote Datasheet
Description
Vishay 140B00102B10 Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 3325633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
3325633
Potentiometers 3325633
Vishay 140B00102B10 Potentiometer

Vishay 140B00102B10 Potentiometer

Supplier's Site
Potentiometers - 3325633P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
3325633P
Potentiometers 3325633P
140-0-0 1 turn wirewound pot,1K 13mm

140-0-0 1 turn wirewound pot,1K 13mm

Supplier's Site
Potentiometers - 1679424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1679424
Potentiometers 1679424
140-0-0 1 turn wirewound pot,1K 13mm

140-0-0 1 turn wirewound pot,1K 13mm

Supplier's Site
2W Trimmer Potentiometer - 80-140B00102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Trimmer Potentiometer
80-140B00102
2W Trimmer Potentiometer 80-140B00102
POT 1K OHM 2W WIREWOUND LINEAR Product overview: 140B00102 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-140B00102 can be used for catalog matching and distributor lookup.

POT 1K OHM 2W WIREWOUND LINEAR Product overview: 140B00102 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-140B00102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 140B00102-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
140B00102-ND
Rotary Potentiometers, Rheostats 140B00102-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 2W Solder Turret

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Wirewound 2W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 140B00102 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
140B00102
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 140B00102
POT 1K OHM 2W WIREWOUND LINEAR

POT 1K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors
Product Number 3325633 3325633P 80-140B00102 140B00102-ND 140B00102
Product Name Potentiometers Potentiometers 2W Trimmer Potentiometer Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Turret Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn
Resistance Taper Linear; Linear Rotary
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers