Vishay Precision Group Pot;Wirewound;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.1248in 140-0-0-502

Description
Anodized aluminum housing with stainless steel 1⁄8" dia. shaft and gold-plated brass terminals. Moisture resistant. Power Rating at 40°C: 2 Watts. Resistance Tolerance: 5%. Linearity Tolerance: 1%. Operating Temperature: –55°C to +125°C. Dimensions: 0.500"D × 0.305"L. Rotational Life: 500,000 Turns. Weight: 0.1 Oz.
Description
Anodized aluminum housing with stainless steel 1⁄8" dia. shaft and gold-plated brass terminals. Moisture resistant. Power Rating at 40°C: 2 Watts. Resistance Tolerance: 5%. Linearity Tolerance: 1%. Operating Temperature: –55°C to +125°C. Dimensions: 0.500"D × 0.305"L. Rotational Life: 500,000 Turns. Weight: 0.1 Oz.

Suppliers

Company
Product
Description
Supplier Links
Pot;Wirewound;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.1248in - 70219067 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.1248in
70219067
Pot;Wirewound;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.1248in 70219067
Anodized aluminum housing with stainless steel 1⁄8" dia. shaft and gold-plated brass terminals. Moisture resistant. Power Rating at 40°C: 2 Watts. Resistance Tolerance: 5%. Linearity Tolerance: 1%. Operating Temperature: –55°C to +125°C. Dimensions: 0.500"D × 0.305"L. Rotational Life: 500,000 Turns. Weight: 0.1 Oz.

Anodized aluminum housing with stainless steel 1⁄8" dia. shaft and gold-plated brass terminals. Moisture resistant. Power Rating at 40°C: 2 Watts. Resistance Tolerance: 5%. Linearity Tolerance: 1%. Operating Temperature: –55°C to +125°C. Dimensions: 0.500"D × 0.305"L. Rotational Life: 500,000 Turns. Weight: 0.1 Oz.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wirewound Resistors
Product Number 70219067
Product Name Pot;Wirewound;Rest 5 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.1248in
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 5000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RN73H1JTTD1001B25 - ODG (Origin Data Global)
Specs
Technology / Construction MetalFilm
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
4 suppliers
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Adjustable Power Resistor - E300KR50E-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
View Details
3 suppliers