Vishay Precision Group Potentiometers 140-0-0-103

Description
Vishay 140-0-0-103 Potentiometer
Request a Quote
Description
Vishay 140-0-0-103 Potentiometer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 8509570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
8509570
Potentiometers 8509570
Vishay 140-0-0-103 Potentiometer

Vishay 140-0-0-103 Potentiometer

Supplier's Site
Pot;Wirewound;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.1248in - 70219068 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.1248in
70219068
Pot;Wirewound;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.1248in 70219068
Anodized aluminum housing with stainless steel 1⁄8" dia. shaft and gold-plated brass terminals. Moisture resistant. Power Rating at 40°C: 2 Watts. Resistance Tolerance: 5%. Linearity Tolerance: 1%. Operating Temperature: –55°C to +125°C. Dimensions: 0.500"D × 0.305"L. Rotational Life: 500,000 Turns. Weight: 0.1 Oz.

Anodized aluminum housing with stainless steel 1⁄8" dia. shaft and gold-plated brass terminals. Moisture resistant. Power Rating at 40°C: 2 Watts. Resistance Tolerance: 5%. Linearity Tolerance: 1%. Operating Temperature: –55°C to +125°C. Dimensions: 0.500"D × 0.305"L. Rotational Life: 500,000 Turns. Weight: 0.1 Oz.

Supplier's Site
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay - 20M1720 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay
20M1720
Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay 20M1720
WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:140 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 5%, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:140 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors
Product Number 8509570 70219068 20M1720
Product Name Potentiometers Pot;Wirewound;Rest 10 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.1248in Wirewound Potentiometer, 10Kohm, 5%, 2W; Track Resistance Vishay
Mounting / Packaging Turret Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear; Linear
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623774-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details