Vishay Precision Group Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Vishay 140-0-0-102

Description
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:140 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes
Description
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:140 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Vishay - 20M4366 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Vishay
20M4366
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Vishay 20M4366
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:140 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:140 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.17mm RoHS Compliant: Yes

Supplier's Site
Potentiometer - 16405074 - Radwell International
Willingboro, NJ, United States
Potentiometer
16405074
Potentiometer 16405074
DISCONTINUED BY MANUFACTURER, ROTARY POTENTIOMETER, WIREWOUND, 1K OHM, 1 TURNS, LINEAR, 2 W, 5%, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROTARY POTENTIOMETER, WIREWOUND, 1K OHM, 1 TURNS, LINEAR, 2 W, 5%, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pot;Wirewound;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.1248in - 70219066 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.1248in
70219066
Pot;Wirewound;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.1248in 70219066
Anodized aluminum housing with stainless steel 1⁄8" dia. shaft and gold-plated brass terminals. Moisture resistant. Power Rating at 40°C: 2 Watts. Resistance Tolerance: 5%. Linearity Tolerance: 1%. Operating Temperature: –55°C to +125°C. Dimensions: 0.500"D × 0.305"L. Rotational Life: 500,000 Turns. Weight: 0.1 Oz.

Anodized aluminum housing with stainless steel 1⁄8" dia. shaft and gold-plated brass terminals. Moisture resistant. Power Rating at 40°C: 2 Watts. Resistance Tolerance: 5%. Linearity Tolerance: 1%. Operating Temperature: –55°C to +125°C. Dimensions: 0.500"D × 0.305"L. Rotational Life: 500,000 Turns. Weight: 0.1 Oz.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers Wirewound Resistors
Product Number 20M4366 16405074 70219066
Product Name Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Vishay Potentiometer Pot;Wirewound;Rest 1 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 2W;Shaft Dia 0.1248in
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details